0.33µF Conformal Coated Tantalum Capacitors 35V Radial 15Ohm
CAP TANT 0.33UF 10% 35V RADIAL
Capacitor,0.33uF,35V
CAP TANT 0.33UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP334K035HSB-ND | TAP334K035HSB | 54J5010 | TAP334K035HSB |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,0.33Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |