AVX Corporation Tantalum Capacitors TAP227M016HSB

Description
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP227M016HSBTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP227M016HSBTR-ND
Tantalum Capacitors 478-TAP227M016HSBTR-ND
220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm @ 100kHz

220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TAP227M016HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP227M016HSB
Tantalum Capacitors TAP227M016HSB
CAP TANT 220UF 20% 16V RADIAL

CAP TANT 220UF 20% 16V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TAP227M016HSBTR-ND TAP227M016HSB
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details