220µF Conformal Coated Tantalum Capacitors 16V Radial 500mOhm
CAP TANT 220UF 20% 16V RADIAL
CAP TANT 220UF 20% 16V RADIAL
Capacitor,220uF,16VD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP227M016CCS-ND | TAP227M016CCS | TAP227M016CCS | 54J5003 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,220Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |