Kyocera Corporation Tantalum Capacitors TAP227M006CCS

Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP227M006CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP227M006CCS-ND
Tantalum Capacitors TAP227M006CCS-ND
220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

220µF Conformal Coated Tantalum Capacitors 6.3V Radial 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP227M006CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP227M006CCS
Capacitors - Tantalum Capacitors TAP227M006CCS
CAP TANT 220UF 20% 6.3V RADIAL

CAP TANT 220UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP227M006CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP227M006CCS
Tantalum Capacitors TAP227M006CCS
CAP TANT 220UF 20% 6.3V RADIAL

CAP TANT 220UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP227M006CCS-ND TAP227M006CCS TAP227M006CCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details