Kyocera Corporation Tantalum Capacitors TAP226M050CRW

Description
22µF Conformal Coated Tantalum Capacitors 50V Radial 1Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 50V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226M050CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226M050CRW-ND
Tantalum Capacitors TAP226M050CRW-ND
22µF Conformal Coated Tantalum Capacitors 50V Radial 1Ohm

22µF Conformal Coated Tantalum Capacitors 50V Radial 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP226M050CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M050CRW
Tantalum Capacitors TAP226M050CRW
CAP TANT 22UF 20% 50V RADIAL

CAP TANT 22UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TAP226M050CRW-ND TAP226M050CRW
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details