Kyocera Corporation Tantalum Capacitors - TAP226M050CCS TAP226M050CCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 796290-TAP226M050CCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: L Family Name: TAP Categories: Capacitors Dimension: 0.354" Dia (9.00mm) Height - Seated (Maximum): 0.551" (14.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TAP226M050CRS ; TAP226M050CRW ; TAP226J050CRS; TAP226K050CCS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 796290-TAP226M050CCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: L Family Name: TAP Categories: Capacitors Dimension: 0.354" Dia (9.00mm) Height - Seated (Maximum): 0.551" (14.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TAP226M050CRS ; TAP226M050CRW ; TAP226J050CRS; TAP226K050CCS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226M050CCS - 796290-TAP226M050CCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP226M050CCS
796290-TAP226M050CCS
Tantalum Capacitors - TAP226M050CCS 796290-TAP226M050CCS
Manufacturer: AVX Corporation Win Source Part Number: 796290-TAP226M050CCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 1 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: L Family Name: TAP Categories: Capacitors Dimension: 0.354" Dia (9.00mm) Height - Seated (Maximum): 0.551" (14.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): TAP226M050CRS ; TAP226M050CRW ; TAP226J050CRS; TAP226K050CCS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 796290-TAP226M050CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: L
Family Name: TAP
Categories: Capacitors
Dimension: 0.354" Dia (9.00mm)
Height - Seated (Maximum): 0.551" (14.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): TAP226M050CRS ; TAP226M050CRW ; TAP226J050CRS; TAP226K050CCS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-8834-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8834-ND
Tantalum Capacitors 478-8834-ND
22µF Conformal Coated Tantalum Capacitors 50V Radial 1Ohm

22µF Conformal Coated Tantalum Capacitors 50V Radial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP226M050CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226M050CCS
Capacitors - Tantalum Capacitors TAP226M050CCS
CAP TANT 22UF 20% 50V RADIAL

CAP TANT 22UF 20% 50V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226M050CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M050CCS
Tantalum Capacitors TAP226M050CCS
CAP TANT 22UF 20% 50V RADIAL

CAP TANT 22UF 20% 50V RADIAL

Supplier's Site Datasheet
Cap, Tantalum, 22Uf, 50V, Radial; Capacitance Kyocera Avx - 22C6222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 22Uf, 50V, Radial; Capacitance Kyocera Avx
22C6222
Cap, Tantalum, 22Uf, 50V, Radial; Capacitance Kyocera Avx 22C6222
CAP, TANTALUM, 22UF, 50V, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, TANTALUM, 22UF, 50V, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796290-TAP226M050CCS 478-8834-ND TAP226M050CCS TAP226M050CCS 22C6222
Product Name Tantalum Capacitors - TAP226M050CCS Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Cap, Tantalum, 22Uf, 50V, Radial; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers