Manufacturer: AVX Corporation
Win Source Part Number: 742271-TAP226M035CRW
Series: TAP
Packaging: Reel - TR
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.3 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: K
Size: 0.335" Dia (8.50mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.551" (14.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TB22 / 35M2; TAP226M035CRS; TAP226M035CCS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
CAP TANT 22UF 20% 35V RADIAL
Cap Tant Solid 22uF 35V 20% (8.5 X 14mm) Radial 5mm 1.3 Ohm 125°C T/R Product overview: TAP226M035CRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226M035CRW can be used for catalog matching and distributor lookup.
CAPACITOR TANT, 22UF, 35V, 1.3 OHM, 0.2, RAD, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes
CAP TANT 22UF 20% 35V RADIAL
CAP TANT 22UF 20% 35V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 742271-TAP226M035CRW | 478-TAP226M035CRWTR-ND | 59-TAP226M035CRW | 54J4982 | TAP226M035CRW | TAP226M035CRW |
| Product Name | Tantalum Capacitors - TAP226M035CRW | Tantalum Capacitors | 22uF 35V 1.3 Ohm Capacitor | Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.2, Rad, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts |