22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 796288-TAP226M035CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 1.3 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: K
Family Name: TAP
Categories: Capacitors
Dimension: 0.335" Dia (8.50mm)
Height - Seated (Maximum): 0.551" (14.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): TAP226M035CRW; TB22 / 35M2; TAP226M035CRS; TAP226M035CCS; TB22/35M2; TAP226M035CRS ; TAP226J035CRW;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Cap Tant Solid 22uF 35V 20% (8.5 X 14mm) Radial 5mm 1.3 Ohm 125°C Bulk Product overview: TAP226M035CCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 35V, 1.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 35V, 1.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP226M035CCS can be used for catalog matching and distributor lookup.
CAP TANT 22UF 20% 35V RADIAL
CAP TANT 22UF 20% 35V RADIAL
CAP TANT 22UF 20% 35V RADIAL
Capacitor,22uF,35VDC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11716-ND | 796288-TAP226M035CCS | 59-TAP226M035CCS | TAP226M035CCS | TAP226M035CCS | TAP226M035CCS | 91C6337 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP226M035CCS | 22uF 35V 1.3 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,22Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Applications | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |