Kyocera Corporation Tantalum Capacitors TAP226M016BRW

Description
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP226M016BRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP226M016BRWCT-ND
Tantalum Capacitors 478-TAP226M016BRWCT-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP226M016BRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP226M016BRWTR-ND
Tantalum Capacitors 478-TAP226M016BRWTR-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP226M016BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M016BRW
Tantalum Capacitors TAP226M016BRW
CAP TANT 22UF 20% 16V RADIAL

CAP TANT 22UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 16V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4949 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 16V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4949
Capacitor Tant, 22Uf, 16V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4949
CAPACITOR TANT, 22UF, 16V, 2 OHM, 0.2, RAD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 16V, 2 OHM, 0.2, RAD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP226M016BRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226M016BRW
Capacitors - Tantalum Capacitors TAP226M016BRW
CAP TANT 22UF 20% 16V RADIAL

CAP TANT 22UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP226M016BRWCT-ND TAP226M016BRW 54J4949 TAP226M016BRW
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 16V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details