Kyocera Corporation Tantalum Capacitors TAP226M010SCS

Description
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP226M010SCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP226M010SCS-ND
Tantalum Capacitors 478-TAP226M010SCS-ND
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm

22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm

Buy Now Datasheet
Tantalum Capacitor, 22Uf, 50V, 2.7 Ohm, 0.2, Radial; Capacitance Kyocera Avx - 54J4945 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 50V, 2.7 Ohm, 0.2, Radial; Capacitance Kyocera Avx
54J4945
Tantalum Capacitor, 22Uf, 50V, 2.7 Ohm, 0.2, Radial; Capacitance Kyocera Avx 54J4945
TANTALUM CAPACITOR, 22UF, 50V, 2.7 OHM, 0.2, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:0.1mm; ESR:2.7ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 50V, 2.7 OHM, 0.2, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:0.1mm; ESR:2.7ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP226M010SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M010SCS
Tantalum Capacitors TAP226M010SCS
CAP TANT 22UF 20% 10V RADIAL

CAP TANT 22UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP226M010SCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226M010SCS
Capacitors - Tantalum Capacitors TAP226M010SCS
CAP TANT 22UF 20% 10V RADIAL

CAP TANT 22UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP226M010SCS-ND 54J4945 TAP226M010SCS TAP226M010SCS
Product Name Tantalum Capacitors Tantalum Capacitor, 22Uf, 50V, 2.7 Ohm, 0.2, Radial; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 47UF, 20V, 10% - 70186201 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814612 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers