22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
CAP TANT 22UF 20% 10V RADIAL
CAP TANT 22UF 20% 10V RADIAL
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226M010BRS-ND | TAP226M010BRS | TAP226M010BRS | 54J4938 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |