22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
TANTALUM CAPACITOR, 22UF, 35V, 1.3 OHM, 0.1, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mmRoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 35V, 1.3 OHM, 0.1, RADIAL, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes
CAP TANT 22UF 10% 35V RADIAL
CAP TANT 22UF 10% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7376-2-ND | 96M1041 | 54J4924 | TAP226K035SRW | TAP226K035SRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 35V, 1.3 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Tantalum Capacitor, 22Uf, 35V, 1.3 Ohm, 0.1, Radial, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |