22µF Conformal Coated Tantalum Capacitors 35V Radial 1.3Ohm
CAP TANT 22UF 10% 35V RADIAL
CAPACITOR TANT, 22UF, 35V, 1.3 OHM, 0.1, RAD; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes
CAP TANT 22UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226K035BRW-ND | TAP226K035BRW | 54J4917 | TAP226K035BRW |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 22Uf, 35V, 1.3 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |