Kyocera Corporation Tantalum Capacitors TAP226K016BRW

Description
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8973-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8973-2-ND
Tantalum Capacitors 478-8973-2-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8973-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8973-1-ND
Tantalum Capacitors 478-8973-1-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP226K016BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K016BRW
Tantalum Capacitors TAP226K016BRW
CAP TANT 22UF 10% 16V RADIAL

CAP TANT 22UF 10% 16V RADIAL

Supplier's Site Datasheet
Cap, 22Μf, 16V, 10%; Capacitance Kyocera Avx - 55AC3864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, 10%; Capacitance Kyocera Avx
55AC3864
Cap, 22Μf, 16V, 10%; Capacitance Kyocera Avx 55AC3864
CAP, 22µF, 16V, 10%; Capacitance:22µF; Voltage Rating:16V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 22µF, 16V, 10%; Capacitance:22µF; Voltage Rating:16V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP226K016BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226K016BRW
Capacitors - Tantalum Capacitors TAP226K016BRW
CAP TANT 22UF 10% 16V RADIAL

CAP TANT 22UF 10% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-8973-2-ND TAP226K016BRW 55AC3864 TAP226K016BRW
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 22Μf, 16V, 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814567 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers