22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
CAP TANT 22UF 10% 10V RADIAL
Capacitor,22uF,10VDC
CAP TANT 22UF 10% 10V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226K010GSB-ND | TAP226K010GSB | 54J4890 | TAP226K010GSB |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,22Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |