Kyocera Corporation Tantalum Capacitors TAP226K010BRW

Description
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226K010BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226K010BRW-ND
Tantalum Capacitors TAP226K010BRW-ND
22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm

22µF Conformal Coated Tantalum Capacitors 10V Radial 2.7Ohm

Buy Now Datasheet
Capacitor Tant, 22Uf, 10V, 2.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4886 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 10V, 2.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4886
Capacitor Tant, 22Uf, 10V, 2.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4886
CAPACITOR TANT, 22UF, 10V, 2.7 OHM, 0.1, RAD; Capacitance:22µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.7ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 10V, 2.7 OHM, 0.1, RAD; Capacitance:22µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:2.7ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP226K010BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K010BRW
Tantalum Capacitors TAP226K010BRW
CAP TANT 22UF 10% 10V RADIAL

CAP TANT 22UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP226K010BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP226K010BRW
Capacitors - Tantalum Capacitors TAP226K010BRW
CAP TANT 22UF 10% 10V RADIAL

CAP TANT 22UF 10% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP226K010BRW-ND 54J4886 TAP226K010BRW TAP226K010BRW
Product Name Tantalum Capacitors Capacitor Tant, 22Uf, 10V, 2.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814773 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers