22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm @ 100kHz
CAP TANT 22UF 10% 6.3V RADIAL
CAP TANT 22UF 10% 6.3V RADIAL
CAPACITOR TANT, 22UF, 6.3V, 3.7 OHM, 0.1, RAD; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:3.7ohm; Lead Spacing:2.5mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP226K006SRWTR-ND | TAP226K006SRW | TAP226K006SRW | 54J4885 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 22Uf, 6.3V, 3.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |