22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm
CAP TANT 22UF 10% 6.3V RADIAL
CAPACITOR TANT, 22UF, 6.3V, 3.7 OHM, 0.1, RAD; Capacitance:22µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.7ohm RoHS Compliant: Yes
CAP TANT 22UF 10% 6.3V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP226K006CRW-ND | TAP226K006CRW | 54J4880 | TAP226K006CRW |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 22Uf, 6.3V, 3.7 Ohm, 0.1, Rad; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |