Kyocera Corporation Tantalum Capacitors TAP226K006CCS

Description
22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP226K006CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP226K006CCS-ND
Tantalum Capacitors TAP226K006CCS-ND
22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm

22µF Conformal Coated Tantalum Capacitors 6.3V Radial 3.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP226K006CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226K006CCS
Capacitors - Tantalum Capacitors TAP226K006CCS
CAP TANT 22UF 10% 6.3V RADIAL

CAP TANT 22UF 10% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP226K006CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226K006CCS
Tantalum Capacitors TAP226K006CCS
CAP TANT 22UF 10% 6.3V RADIAL

CAP TANT 22UF 10% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TAP226K006CCS-ND TAP226K006CCS TAP226K006CCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814580 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers