2.2µF Conformal Coated Tantalum Capacitors 50V Radial 3.5Ohm
CAPACITOR TANT, 2.2UF, 50V, 3.5 OHM, 0.2, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage Rating:50V; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Range:-55°C to +125°C; ESR:3.5ohm RoHS Compliant: Yes
CAP TANT 2.2UF 20% 50V RADIAL
CAP TANT 2.2UF 20% 50V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP225M050SRW-ND | 54J4871 | TAP225M050SRW | TAP225M050SRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 50V, 3.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |