Cap Tant Solid 2.2uF 35V 20%( 4.5 X 7.5mm) Radial 2.5mm 5 Ohm 125°C Bulk Product overview: TAP225M035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP225M035SCS can be used for catalog matching and distributor lookup.
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 899042-TAP225M035SCS
Series: TAP
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Conformal Coated Tantalum Capacitors 35 V Radial 5Ohm
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
CAP TANT 2.2UF 20% 35V RADIAL
CAP TANT 2.2UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP225M035SCS | 478-TAP225M035SCS-ND | 899042-TAP225M035SCS | TAP225M035SCS | TAP225M035SCS |
| Product Name | 2.2uF 35V 5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors - TAP225M035SCS | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts | |||
| Packing Method | Bulk | Bulk | Bulk; Bulk |