2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm
CAP TANT 2.2UF 20% 25V RADIAL
CAP TANT 2.2UF 20% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP225M025GSB-ND | TAP225M025GSB | TAP225M025GSB |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |