2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 1105401-TAP225M016SC
Packaging: Bulk
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.276" (7.00mm)
Mounting: Through Hole
Capacitance: 2.2μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
ESR: 8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" Dia (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
CAP TANT 2.2UF 20% 16V RADIAL
CAP TANT 2.2UF 20% 16V RADIAL
CAP TANT 2.2UF 20% 16V RADIAL
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP225M016SCS-ND | 1105401-TAP225M016SCS | 66-TAP225M016SCS | TAP225M016SCS | TAP225M016SCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TAP225M016SCS | CAP TANT 2.2UF 20% 16V RADIAL | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |