2.2µF Conformal Coated Tantalum Capacitors 10V Radial 13Ohm
Capacitor,2.2uF,10VD
CAP TANT 2.2UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TAP225M010SCS-ND | 54J4819 | TAP225M010SCS |
| Product Name | Tantalum Capacitors | Capacitor,2.2Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF |