Kyocera Corporation Tantalum Capacitors TAP225K050CRW

Description
2.2µF Conformal Coated Tantalum Capacitors 50V Radial 3.5Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 50V Radial 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP225K050CRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP225K050CRWTR-ND
Tantalum Capacitors 478-TAP225K050CRWTR-ND
2.2µF Conformal Coated Tantalum Capacitors 50V Radial 3.5Ohm

2.2µF Conformal Coated Tantalum Capacitors 50V Radial 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP225K050CRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP225K050CRWCT-ND
Tantalum Capacitors 478-TAP225K050CRWCT-ND
CAP TANT 2.2UF 10% 50V RADIAL

CAP TANT 2.2UF 10% 50V RADIAL

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP225K050CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP225K050CRW
Capacitors - Tantalum Capacitors TAP225K050CRW
CAP TANT 2.2UF 10% 50V RADIAL

CAP TANT 2.2UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - TAP225K050CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225K050CRW
Tantalum Capacitors TAP225K050CRW
CAP TANT 2.2UF 10% 50V RADIAL

CAP TANT 2.2UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 50V, 3.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4808 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 50V, 3.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4808
Capacitor Tant, 2.2Uf, 50V, 3.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4808
CAPACITOR TANT, 2.2UF, 50V, 3.5 OHM, 0.1, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:3.5ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 50V, 3.5 OHM, 0.1, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:3.5ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP225K050CRWTR-ND TAP225K050CRW TAP225K050CRW 54J4808
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 50V, 3.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814607 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details