Kyocera Corporation Tantalum Capacitors TAP225K035DTW

Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP225K035DTW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP225K035DTW-ND
Tantalum Capacitors TAP225K035DTW-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP225K035DTW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP225K035DTW
Capacitors - Tantalum Capacitors TAP225K035DTW
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP225K035DTW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225K035DTW
Tantalum Capacitors TAP225K035DTW
CAP TANT 2.2UF 10% 35V RADIAL

CAP TANT 2.2UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 35V, 5 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4800 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 35V, 5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4800
Capacitor Tant, 2.2Uf, 35V, 5 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4800
CAPACITOR TANT, 2.2UF, 35V, 5 OHM, 0.1, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:5ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 35V, 5 OHM, 0.1, RAD; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:5ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP225K035DTW-ND TAP225K035DTW TAP225K035DTW 54J4800
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 35V, 5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814775 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details