KYOCERA AVX Components Corporation Tantalum Capacitors TAP225K025SRS

Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP225K025SRSTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP225K025SRSTR-ND
Tantalum Capacitors 478-TAP225K025SRSTR-ND
2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm @ 100kHz

2.2µF Conformal Coated Tantalum Capacitors 25V Radial 6Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP225K025SRS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP225K025SRS
Capacitors - Tantalum Capacitors TAP225K025SRS
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP225K025SRS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225K025SRS
Tantalum Capacitors TAP225K025SRS
CAP TANT 2.2UF 10% 25V RADIAL

CAP TANT 2.2UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor,2.2Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J4793 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J4793
Capacitor,2.2Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J4793
Capacitor,2.2uF,25VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,2.2uF,25VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP225K025SRSTR-ND TAP225K025SRS TAP225K025SRS 54J4793
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,2.2Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details