2.2µF Conformal Coated Tantalum Capacitors 10V Radial 13Ohm
CAP TANT 2.2UF 10% 10V RADIAL
CAP TANT 2.2UF 10% 10V RADIAL
TANTALUM CAPACITOR, 2.2UF, 10V, 13 OHM, 0.1, RADIAL; Capacitance:2.2µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:13ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mmRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-1867-ND | TAP225K010SCS | TAP225K010SCS | 54J4767 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 10V, 13 Ohm, 0.1, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |