0.22µF Conformal Coated Tantalum Capacitors 50V Radial 17Ohm
CAP TANT 0.22UF 20% 50V RADIAL
CAP TANT 0.22UF 20% 50V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8818-ND | TAP224M050SCS | TAP224M050SCS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |