Kyocera Corporation Tantalum Capacitors TAP224M035SRW

Description
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
Request a Quote Datasheet
Description
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP224M035SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP224M035SRWTR-ND
Tantalum Capacitors 478-TAP224M035SRWTR-ND
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm

0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP224M035SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP224M035SRWCT-ND
Tantalum Capacitors 478-TAP224M035SRWCT-ND
CAP TANT 0.22UF 20% 35V RADIAL

CAP TANT 0.22UF 20% 35V RADIAL

Buy Now Datasheet
Capacitor Tant, 0.22Uf, 35V, 17 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4757 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.22Uf, 35V, 17 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4757
Capacitor Tant, 0.22Uf, 35V, 17 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4757
CAPACITOR TANT, 0.22UF, 35V, 17 OHM, 0.2, RAD; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:17ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 0.22UF, 35V, 17 OHM, 0.2, RAD; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:17ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP224M035SRW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP224M035SRW
Capacitors - Tantalum Capacitors TAP224M035SRW
CAP TANT 0.22UF 20% 35V RADIAL

CAP TANT 0.22UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP224M035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP224M035SRW
Tantalum Capacitors TAP224M035SRW
CAP TANT 0.22UF 20% 35V RADIAL

CAP TANT 0.22UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP224M035SRWTR-ND 54J4757 TAP224M035SRW TAP224M035SRW
Product Name Tantalum Capacitors Capacitor Tant, 0.22Uf, 35V, 17 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814610 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers