AVX Corporation Tantalum Capacitors TAP224M035CCS

Description
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
Request a Quote
Description
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor from the TAP Series has a capacitance of 0.22 F with a tolerance of ±20% and a rated voltage of 35 V. It features a radial leaded design with a lead spacing of 5 mm and is compliant with RoHS standards. This capacitor is designed for professional applications, offering low leakage current and impedance, as well as excellent temperature stability, operating effectively at temperatures up to +125°C. The capacitor is available in various packaging options, including bulk and tape/reel for automated insertion. Its small physical size and wide capacitance range make it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor from the TAP Series has a capacitance of 0.22 F with a tolerance of ±20% and a rated voltage of 35 V. It features a radial leaded design with a lead spacing of 5 mm and is compliant with RoHS standards. This capacitor is designed for professional applications, offering low leakage current and impedance, as well as excellent temperature stability, operating effectively at temperatures up to +125°C. The capacitor is available in various packaging options, including bulk and tape/reel for automated insertion. Its small physical size and wide capacitance range make it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP224M035CCS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP224M035CCS-ND
Tantalum Capacitors TAP224M035CCS-ND
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm

0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP224M035CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP224M035CCS
Tantalum Capacitors TAP224M035CCS
CAP TANT 0.22UF 20% 35V RADIAL

CAP TANT 0.22UF 20% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, Tap Series, 0.22 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx - 98K1296 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Tap Series, 0.22 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
98K1296
Tantalum Capacitor, Tap Series, 0.22 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx 98K1296
Tantalum Capacitor, TAP Series, 0.22 F, 20%, 35 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Tantalum Capacitor, TAP Series, 0.22 F, 20%, 35 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP224M035CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP224M035CCS
Capacitors - Tantalum Capacitors TAP224M035CCS
CAP TANT 0.22UF 20% 35V RADIAL

CAP TANT 0.22UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP224M035CCS-ND TAP224M035CCS 98K1296 TAP224M035CCS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, Tap Series, 0.22 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814675 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details