Cap Tant Solid 0.22uF 35V 10% (4.5 X 7mm) Radial 2.5mm 17 Ohm 125°C T/R Product overview: TAP224K035SRW from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 35V, 17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 35V, 17 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP224K035SRW can be used for catalog matching and distributor lookup.
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
CAP, 0.22µF, 35V, 10%; Capacitance:0.22µF; Voltage Rating:35V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT 0.22UF 10% 35V RADIAL
CAP TANT 0.22UF 10% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TAP224K035SRW | 478-8967-2-ND | 55AC3861 | TAP224K035SRW | TAP224K035SRW |
| Product Name | 0.22uF 35V 17 Ohm Capacitor | Tantalum Capacitors | Cap, 0.22Μf, 35V, 10%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 35 volts | 35 volts | 35 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) |