0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm @ 100kHz
CAP TANT 0.22UF 5% 35V RADIAL
CAP TANT 0.22UF 5% 35V RADIAL
TANTALUM RADIAL / T&R ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP224J035SRWTR-ND | TAP224J035SRW | TAP224J035SRW | 63W9140 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Radial / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |