150µF Conformal Coated Tantalum Capacitors 16V Radial 600mOhm
CAP TANT 150UF 20% 16V RADIAL
Capacitor,150uF,16VD
CAP TANT 150UF 20% 16V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP157M016CCS-ND | TAP157M016CCS | 86H5092 | TAP157M016CCS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,150Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |