AVX Corporation Tantalum Capacitors TAP157K010CCS

Description
150µF Conformal Coated Tantalum Capacitors 10V Radial 800mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V Radial 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1863-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1863-ND
Tantalum Capacitors 478-1863-ND
150µF Conformal Coated Tantalum Capacitors 10V Radial 800mOhm

150µF Conformal Coated Tantalum Capacitors 10V Radial 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TAP157K010CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP157K010CCS
Tantalum Capacitors TAP157K010CCS
CAP TANT 150UF 10% 10V RADIAL

CAP TANT 150UF 10% 10V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 10V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 54J4715 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
54J4715
Tantalum Capacitor, 150Uf, 10V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 54J4715
TANTALUM CAPACITOR, 150UF, 10V, 0.8 OHM, 0.1, RADIAL; Capacitance:150µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.8 OHM, 0.1, RADIAL; Capacitance:150µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:9mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP157K010CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP157K010CCS
Capacitors - Tantalum Capacitors TAP157K010CCS
CAP TANT 150UF 10% 10V RADIAL

CAP TANT 150UF 10% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-1863-ND TAP157K010CCS 54J4715 TAP157K010CCS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 150Uf, 10V, 0.8 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933915 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details