15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
CAP TANT 15UF 20% 25V RADIAL
CAPACITOR TANT, 15UF, 25V, 2 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2ohm; Lead Spacing:5mm RoHS Compliant: Yes
CAP TANT 15UF 20% 25V RADIAL
CAP TANT 15UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TAP156M025BRWTR-ND | 54J4697 | TAP156M025BRW | TAP156M025BRW |
| Product Name | Tantalum Capacitors | Capacitor Tant, 15Uf, 25V, 2 Ohm, 0.2, Rad; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |