Kyocera Corporation Tantalum Capacitors TAP156M016SRW

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156M016SRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156M016SRW-ND
Tantalum Capacitors TAP156M016SRW-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP156M016SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156M016SRW
Tantalum Capacitors TAP156M016SRW
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156M016SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156M016SRW
Capacitors - Tantalum Capacitors TAP156M016SRW
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site
Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4689 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4689
Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4689
CAPACITOR TANT, 15UF, 16V, 2.5 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.5ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 16V, 2.5 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.5ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP156M016SRW-ND TAP156M016SRW TAP156M016SRW 54J4689
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers