15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
CAP TANT 15UF 20% 16V RADIAL
CAP TANT 15UF 20% 16V RADIAL
Capacitor,15uF,16VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP156M016SRS-ND | TAP156M016SRS | TAP156M016SRS | 54J4688 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,15Uf,16Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |