Kyocera Corporation Tantalum Capacitors TAP156M016BRW

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156M016BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156M016BRW-ND
Tantalum Capacitors TAP156M016BRW-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

Buy Now Datasheet
Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4681 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4681
Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4681
CAPACITOR TANT, 15UF, 16V, 2.5 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.5ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 16V, 2.5 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.5ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP156M016BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156M016BRW
Tantalum Capacitors TAP156M016BRW
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156M016BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156M016BRW
Capacitors - Tantalum Capacitors TAP156M016BRW
CAP TANT 15UF 20% 16V RADIAL

CAP TANT 15UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP156M016BRW-ND 54J4681 TAP156M016BRW TAP156M016BRW
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.2, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814581 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details