15µF Conformal Coated Tantalum Capacitors 6.3V Radial 5Ohm
Capacitor,15uF,6VDC,
CAP TANT 15UF 20% 6.3V RADIAL
CAP TANT 15UF 20% 6.3V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP156M006SRS-ND | 54J4672 | TAP156M006SRS | TAP156M006SRS |
| Product Name | Tantalum Capacitors | Capacitor,15Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |