Kyocera Corporation Tantalum Capacitors TAP156M006CRW

Description
15µF Conformal Coated Tantalum Capacitors 6.3V Radial 5Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 6.3V Radial 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156M006CRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156M006CRW-ND
Tantalum Capacitors TAP156M006CRW-ND
15µF Conformal Coated Tantalum Capacitors 6.3V Radial 5Ohm

15µF Conformal Coated Tantalum Capacitors 6.3V Radial 5Ohm

Buy Now Datasheet
Capacitor Tant, 15Uf, 6.3V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4670 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 6.3V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4670
Capacitor Tant, 15Uf, 6.3V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4670
CAPACITOR TANT, 15UF, 6.3V, 5 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:5ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 6.3V, 5 OHM, 0.2, RAD; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:5ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156M006CRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156M006CRW
Capacitors - Tantalum Capacitors TAP156M006CRW
CAP TANT 15UF 20% 6.3V RADIAL

CAP TANT 15UF 20% 6.3V RADIAL

Supplier's Site
Tantalum Capacitors - TAP156M006CRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156M006CRW
Tantalum Capacitors TAP156M006CRW
CAP TANT 15UF 20% 6.3V RADIAL

CAP TANT 15UF 20% 6.3V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP156M006CRW-ND 54J4670 TAP156M006CRW TAP156M006CRW
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 6.3V, 5 Ohm, 0.2, Rad; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Tantalum Capacitor, 0.1Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 55M4576 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
Tantalum Capacitors - 1814566 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details