Kyocera Corporation Tantalum Capacitors TAP156K035BRW

Description
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TAP156K035BRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP156K035BRWTR-ND
Tantalum Capacitors 478-TAP156K035BRWTR-ND
15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm

15µF Conformal Coated Tantalum Capacitors 35V Radial 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TAP156K035BRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP156K035BRWCT-ND
Tantalum Capacitors 478-TAP156K035BRWCT-ND
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP156K035BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156K035BRW
Capacitors - Tantalum Capacitors TAP156K035BRW
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site
Capacitor Tant, 15Uf, 35V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 35V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4659
Capacitor Tant, 15Uf, 35V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4659
CAPACITOR TANT, 15UF, 35V, 1.6 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:1.6ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 35V, 1.6 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:1.6ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP156K035BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K035BRW
Tantalum Capacitors TAP156K035BRW
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TAP156K035BRWTR-ND TAP156K035BRW 54J4659 TAP156K035BRW
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 35V, 1.6 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers