15µF Conformal Coated Tantalum Capacitors 25V Radial 2Ohm
Capacitor,15uF,25VDC
CAP TANT 15UF 10% 25V RADIAL
CAP TANT 15UF 10% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP156K025HSB-ND | 54J4657 | TAP156K025HSB | TAP156K025HSB |
| Product Name | Tantalum Capacitors | Capacitor,15Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |