Kyocera Corporation Tantalum Capacitors TAP156K016HSB

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156K016HSB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156K016HSB-ND
Tantalum Capacitors TAP156K016HSB-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP156K016HSB - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K016HSB
Tantalum Capacitors TAP156K016HSB
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitor,15Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J4641 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,15Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J4641
Capacitor,15Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J4641
Capacitor,15uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,15uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TAP156K016HSB-ND TAP156K016HSB 54J4641
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,15Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers