Kyocera Corporation Tantalum Capacitors TAP156K016BRW

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP156K016BRW-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TAP156K016BRW-ND
Tantalum Capacitors TAP156K016BRW-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

15µF Conformal Coated Tantalum Capacitors 16V Radial 2.5Ohm

Buy Now Datasheet
Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4634 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4634
Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4634
CAPACITOR TANT, 15UF, 16V, 2.5 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.5ohm; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 16V, 2.5 OHM, 0.1, RAD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:2.5ohm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAP156K016BRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP156K016BRW
Tantalum Capacitors TAP156K016BRW
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP156K016BRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP156K016BRW
Capacitors - Tantalum Capacitors TAP156K016BRW
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TAP156K016BRW-ND 54J4634 TAP156K016BRW TAP156K016BRW
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 16V, 2.5 Ohm, 0.1, Rad; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details