Kyocera Corporation Tantalum Capacitors - TAP155M035SRW TAP155M035SRW

Description
Manufacturer: AVX Corporation Win Source Part Number: 757114-TAP155M035SRW Series: TAP Packaging: Reel - TR Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 1.5μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 6 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Size: 0.177" Dia (4.50mm) Family Name: TAP Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM155M35F1TRF; TB1.5 / 35M1; TAP155M035SLZ; Introduction Date: December 31, 2004 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 757114-TAP155M035SRW Series: TAP Packaging: Reel - TR Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 1.5μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 6 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Size: 0.177" Dia (4.50mm) Family Name: TAP Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM155M35F1TRF; TB1.5 / 35M1; TAP155M035SLZ; Introduction Date: December 31, 2004 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP155M035SRW - 757114-TAP155M035SRW - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP155M035SRW
757114-TAP155M035SRW
Tantalum Capacitors - TAP155M035SRW 757114-TAP155M035SRW
Manufacturer: AVX Corporation Win Source Part Number: 757114-TAP155M035SRW Series: TAP Packaging: Reel - TR Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 1.5μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 6 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Size: 0.177" Dia (4.50mm) Family Name: TAP Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 35V Alternative Parts (Cross-Reference): NDTM155M35F1TRF; TB1.5 / 35M1; TAP155M035SLZ; Introduction Date: December 31, 2004 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 757114-TAP155M035SRW
Series: TAP
Packaging: Reel - TR
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 1.5μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 6 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Size: 0.177" Dia (4.50mm)
Family Name: TAP
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.276" (7.00mm)
Voltage Rating DC: 35V
Alternative Parts (Cross-Reference): NDTM155M35F1TRF; TB1.5 / 35M1; TAP155M035SLZ;
Introduction Date: December 31, 2004
Country of Origin: El Salvador
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-TAP155M035SRWCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP155M035SRWCT-ND
Tantalum Capacitors 478-TAP155M035SRWCT-ND
CAP TANT 1.5UF 20% 35V RADIAL

CAP TANT 1.5UF 20% 35V RADIAL

Buy Now Datasheet
Tantalum Capacitors - 478-TAP155M035SRWTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TAP155M035SRWTR-ND
Tantalum Capacitors 478-TAP155M035SRWTR-ND
1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm

1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP155M035SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP155M035SRW
Capacitors - Tantalum Capacitors TAP155M035SRW
CAP TANT 1.5UF 20% 35V RADIAL

CAP TANT 1.5UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP155M035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP155M035SRW
Tantalum Capacitors TAP155M035SRW
CAP TANT 1.5UF 20% 35V RADIAL

CAP TANT 1.5UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx - 54J4620 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
54J4620
Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx 54J4620
CAPACITOR TANT, 1.5UF, 35V, 6 OHM, 0.2, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 35V, 6 OHM, 0.2, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 757114-TAP155M035SRW 478-TAP155M035SRWCT-ND TAP155M035SRW TAP155M035SRW 54J4620
Product Name Tantalum Capacitors - TAP155M035SRW Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.2, Rad; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814756 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers