1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm
CAP TANT 1.5UF 20% 25V RADIAL
Capacitor,1.5uF,25VD
CAP TANT 1.5UF 20% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP155M025DCS-ND | TAP155M025DCS | 54J4605 | TAP155M025DCS |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,1.5Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |