1.5µF Conformal Coated Tantalum Capacitors 25V Radial 8Ohm
CAP TANT 1.5UF 20% 25V RADIAL
CAP TANT 1.5UF 20% 25V RADIAL
CAPACITOR TANT, 1.5UF, 25V, 8 OHM, 0.2, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:8ohm; Lead Spacing:5mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP155M025CRW-ND | TAP155M025CRW | TAP155M025CRW | 54J4604 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 1.5Uf, 25V, 8 Ohm, 0.2, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |