Kyocera Corporation Tantalum Capacitors TAP155K035SRW

Description
1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-7370-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7370-1-ND
Tantalum Capacitors 478-7370-1-ND
1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm

1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-7370-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-7370-2-ND
Tantalum Capacitors 478-7370-2-ND
1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm

1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAP155K035SRW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP155K035SRW
Capacitors - Tantalum Capacitors TAP155K035SRW
CAP TANT 1.5UF 10% 35V RADIAL

CAP TANT 1.5UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP155K035SRW - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP155K035SRW
Tantalum Capacitors TAP155K035SRW
CAP TANT 1.5UF 10% 35V RADIAL

CAP TANT 1.5UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx - 54J4590 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
54J4590
Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx 54J4590
CAPACITOR TANT, 1.5UF, 35V, 6 OHM, 0.1, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 35V, 6 OHM, 0.1, RAD; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; ESR:6ohm; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7370-1-ND TAP155K035SRW TAP155K035SRW 54J4590
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1.5Uf, 35V, 6 Ohm, 0.1, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers