1.5µF Conformal Coated Tantalum Capacitors 35V Radial 6Ohm
CAP TANT 1.5UF 10% 35V RADIAL
CAP TANT 1.5UF 10% 35V RADIAL
TANTALUM CHIP & RADIAL / TANTALUM RADIAL ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TAP155K035BRS-ND | TAP155K035BRS | TAP155K035BRS | 54J4581 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Chip & Radial / Tantalum Radial Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |